Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484I6

Description
Win Source Part Number: 1204430-EP1AGX35CF48 4I6 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 230 Number of LABs/CLBs: 1676 Number of Logic Elements/Cells: 33520 Total RAM Bits: 1348416 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969271 Base Product Number: EP1AGX35 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1204430-EP1AGX35CF48 4I6 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 230 Number of LABs/CLBs: 1676 Number of Logic Elements/Cells: 33520 Total RAM Bits: 1348416 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969271 Base Product Number: EP1AGX35 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1204430-EP1AGX35CF484I6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1204430-EP1AGX35CF484I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1204430-EP1AGX35CF484I6
Win Source Part Number: 1204430-EP1AGX35CF48 4I6 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 230 Number of LABs/CLBs: 1676 Number of Logic Elements/Cells: 33520 Total RAM Bits: 1348416 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969271 Base Product Number: EP1AGX35 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1204430-EP1AGX35CF484I6
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria GX
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 230
Number of LABs/CLBs: 1676
Number of Logic Elements/Cells: 33520
Total RAM Bits: 1348416
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969271
Base Product Number: EP1AGX35
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX35CF484I6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX35CF484I6-ND
FPGAs (Field Programmable Gate Array) EP1AGX35CF484I6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP1AGX35CF484I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX35CF484I6
640MHz FPGA Programmable Logic Device 696-EP1AGX35CF484I6
Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1AGX35CF484I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35CF484I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1AGX35CF484I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35CF484I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX35CF484I6
FPGA - Field Programmable Gate Array EP1AGX35CF484I6
FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 230 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 230 IOs

Buy Now Datasheet
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - EP1AGX35CF484I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
EP1AGX35CF484I6
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA EP1AGX35CF484I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35CF484I6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484I6
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX35CF484I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX35CF484I6
FPGAs (Field Programmable Gate Array) EP1AGX35CF484I6
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35CF484I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484I6
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1204430-EP1AGX35CF484I6 EP1AGX35CF484I6-ND 696-EP1AGX35CF484I6 EP1AGX35CF484I6 EP1AGX35CF484I6 EP1AGX35CF484I6 EP1AGX35CF484I6 EP1AGX35CF484I6
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33520 33520 33520
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 Other; 1.15V ~ 1.25V Other
Package Type Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details