Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6

Description
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6-ND
FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP1AGX35CF484C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX35CF484C6
640MHz FPGA Programmable Logic Device 696-EP1AGX35CF484C6
Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1AGX35CF484C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35CF484C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1AGX35CF484C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35CF484C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6 - 918094-EP1AGX35CF484C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6
918094-EP1AGX35CF484C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6 918094-EP1AGX35CF484C6
Manufacturer: Intel Win Source Part Number: 918094-EP1AGX35CF484 C6 Series: Arria GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 230 Part Status: Obsolete Family Name: EP1AGX35 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918094-EP1AGX35CF484C6
Series: Arria GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 230
Part Status: Obsolete
Family Name: EP1AGX35
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX35CF484C6
FPGA - Field Programmable Gate Array EP1AGX35CF484C6
FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 230 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 230 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6
FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site Datasheet
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - EP1AGX35CF484C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
EP1AGX35CF484C6
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA EP1AGX35CF484C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1AGX35CF484C6-ND 696-EP1AGX35CF484C6 918094-EP1AGX35CF484C6 EP1AGX35CF484C6 EP1AGX35CF484C6 EP1AGX35CF484C6 EP1AGX35CF484C6 EP1AGX35CF484C6
Product Name FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6 FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
Package Type Other; 484-BBGA Other; 484-FBGA (23x23) Other; 484-BBGA Other; FC-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details