Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX20CF780I6

Description
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1AGX20CF780I6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX20CF780I6-ND
FPGAs (Field Programmable Gate Array) EP1AGX20CF780I6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP1AGX20CF780I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX20CF780I6
640MHz FPGA Programmable Logic Device 696-EP1AGX20CF780I6
Field Programmable Gate Array, 21580 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1AGX20CF780I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF780I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 21580 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1AGX20CF780I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF780I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1024520-EP1AGX20CF780I6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1024520-EP1AGX20CF780I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1024520-EP1AGX20CF780I6
Win Source Part Number: 1024520-EP1AGX20CF78 0I6 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria GX Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 341 Number of LABs/CLBs: 1079 Number of Logic Elements/Cells: 21580 Total RAM Bits: 1229184 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 780-BBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 971679 Base Product Number: EP1AGX20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1024520-EP1AGX20CF780I6
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria GX
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 341
Number of LABs/CLBs: 1079
Number of Logic Elements/Cells: 21580
Total RAM Bits: 1229184
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 780-BBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 971679
Base Product Number: EP1AGX20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF780I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX20CF780I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX20CF780I6
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1AGX20CF780I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX20CF780I6
FPGAs (Field Programmable Gate Array) EP1AGX20CF780I6
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX20CF780I6
FPGA - Field Programmable Gate Array EP1AGX20CF780I6
FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 341 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 341 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF780I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX20CF780I6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX20CF780I6
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site Datasheet
FPGA 21580 Cells 90nm Technology 1.2V 780-Pin FC-FBGA - EP1AGX20CF780I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21580 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
EP1AGX20CF780I6
FPGA 21580 Cells 90nm Technology 1.2V 780-Pin FC-FBGA EP1AGX20CF780I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1AGX20CF780I6-ND 696-EP1AGX20CF780I6 1024520-EP1AGX20CF780I6 EP1AGX20CF780I6 EP1AGX20CF780I6 EP1AGX20CF780I6 EP1AGX20CF780I6 EP1AGX20CF780I6
Product Name FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 21580 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
Package Type Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 - 870593-EPF10K10AFC256-3 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details