Field Programmable Gate Array, 21580 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1AGX20CF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF780C6N
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA
Manufacturer: Altera
Win Source Part Number: 081014-EP1AGX20CF780
Mounting: SMD (SMT)
Number of I/O: 341
Number of LABs/CLBs: 1079
Number of Logic Elements/Cells: 21580
Total RAM Bits: 1229184
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC FPGA 341 I/O 780FBGA
IC FPGA 341 I/O 780FBGA
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA
IC FPGA 341 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 341 IOs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1AGX20CF780C6N | 544-2373-ND | 081014-EP1AGX20CF780C6N | EP1AGX20CF780C6N | EP1AGX20CF780C6N | EP1AGX20CF780C6N | EP1AGX20CF780C6N | EP1AGX20CF780C6N | EP1AGX20CF780C6N |
| Product Name | 640MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF780C6N | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 21580 Cells 90nm Technology 1.2V 780-Pin FC-FBGA | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 21580 | 21580 | 21580 | 21580 | |||||
| Package Type | Other; FBGA | Other; 780-BBGA | Other; 780-FBGA (29x29) | Other; 780-BBGA | Other; 780-BBGA | Other; FC-FBGA | |||
| Internal Frequency | 622 MHz | ||||||||
| User I/Os | 341 pins | 341 pins | 341 pins | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |