Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA
IC FPGA 341 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Arria GX Field Programmable Gate Array (FPGA) IC 341 1229184 21580 780-BBGA
IC FPGA 341 I/O 780FBGA
IC FPGA 341 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 341 IOs
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1AGX20CF780C6-ND | EP1AGX20CF780C6 | EP1AGX20CF780C6 | EP1AGX20CF780C6 | 386-EP1AGX20CF780C6 | EP1AGX20CF780C6 | EP1AGX20CF780C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 21580 Cells 90nm Technology 1.2V 780-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) | IC FPGA 341 I/O 780FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 780-BBGA | Other; FC-FBGA | Other; 780-BBGA | Other; 780-BBGA | |||
| Pins | 780 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V | Other; 1.2V |