Intel Corporation 622MHz 1.2V FPGA Programmable Logic Device EP1AGX20CF484I6N

Description
FPGA, 21.5K LEs, 622MHz, 230 I/Os, 1.2V, FBGA-484 Product overview: EP1AGX20CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF484I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 21.5K LEs, 622MHz, 230 I/Os, 1.2V, FBGA-484 Product overview: EP1AGX20CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF484I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz 1.2V FPGA Programmable Logic Device - 696-EP1AGX20CF484I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz 1.2V FPGA Programmable Logic Device
696-EP1AGX20CF484I6N
622MHz 1.2V FPGA Programmable Logic Device 696-EP1AGX20CF484I6N
FPGA, 21.5K LEs, 622MHz, 230 I/Os, 1.2V, FBGA-484 Product overview: EP1AGX20CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF484I6N can be used for catalog matching and distributor lookup.

FPGA, 21.5K LEs, 622MHz, 230 I/Os, 1.2V, FBGA-484 Product overview: EP1AGX20CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF484I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2399-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2399-ND
FPGAs (Field Programmable Gate Array) 544-2399-ND
Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N - 081013-EP1AGX20CF484I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N
081013-EP1AGX20CF484I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N 081013-EP1AGX20CF484I6N
Manufacturer: Altera Win Source Part Number: 081013-EP1AGX20CF484 I6N Mounting: SMD (SMT) Number of I/O: 230 Number of LABs/CLBs: 1079 Number of Logic Elements/Cells: 21580 Total RAM Bits: 1229184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081013-EP1AGX20CF484I6N
Mounting: SMD (SMT)
Number of I/O: 230
Number of LABs/CLBs: 1079
Number of Logic Elements/Cells: 21580
Total RAM Bits: 1229184
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - EP1AGX20CF484I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
EP1AGX20CF484I6N
FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA EP1AGX20CF484I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX20CF484I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX20CF484I6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX20CF484I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX20CF484I6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX20CF484I6N
FPGA - Field Programmable Gate Array EP1AGX20CF484I6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 230 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 230 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX20CF484I6N
FPGAs (Field Programmable Gate Array) EP1AGX20CF484I6N
Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX20CF484I6N 544-2399-ND 081013-EP1AGX20CF484I6N EP1AGX20CF484I6N EP1AGX20CF484I6N EP1AGX20CF484I6N EP1AGX20CF484I6N EP1AGX20CF484I6N
Product Name 622MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6N FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 21580 21580 21580 21580
Package Type Other; FBGA Other; 484-BBGA Other; 484-FBGA (23x23) Other; FC-FBGA Other; 484-BBGA
Internal Frequency 622 MHz
User I/Os 230 pins 230 pins 230 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details