Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX20CF484C6N

Description
Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2395-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2395-ND
FPGAs (Field Programmable Gate Array) 544-2395-ND
Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-EP1AGX20CF484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-EP1AGX20CF484C6N
622MHz FPGA Programmable Logic Device 696-EP1AGX20CF484C6N
FPGA, 21580 LEs, 622MHz, 230 I/Os, FBGA-484 Product overview: EP1AGX20CF484C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF484C6N can be used for catalog matching and distributor lookup.

FPGA, 21580 LEs, 622MHz, 230 I/Os, FBGA-484 Product overview: EP1AGX20CF484C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX20CF484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N - 081012-EP1AGX20CF484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N
081012-EP1AGX20CF484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N 081012-EP1AGX20CF484C6N
Manufacturer: Altera Win Source Part Number: 081012-EP1AGX20CF484 C6N Mounting: SMD (SMT) Number of I/O: 230 Number of LABs/CLBs: 1079 Number of Logic Elements/Cells: 21580 Total RAM Bits: 1229184 Family Name: EP1AGX20C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-FG484; A3P600L-1FG484YI; M1A3P250L-1FGG484; A3P600L-FG484YI; Introduction Date: May 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081012-EP1AGX20CF484C6N
Mounting: SMD (SMT)
Number of I/O: 230
Number of LABs/CLBs: 1079
Number of Logic Elements/Cells: 21580
Total RAM Bits: 1229184
Family Name: EP1AGX20C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-FG484; A3P600L-1FG484YI; M1A3P250L-1FGG484; A3P600L-FG484YI;
Introduction Date: May 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX20CF484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX20CF484C6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX20CF484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX20CF484C6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1AGX20CF484C6N
FPGAs (Field Programmable Gate Array) EP1AGX20CF484C6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site Datasheet
FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - EP1AGX20CF484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
EP1AGX20CF484C6N
FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA EP1AGX20CF484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX20CF484C6N
FPGA - Field Programmable Gate Array EP1AGX20CF484C6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 230 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1079 LABs 230 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX20CF484C6N
FPGAs (Field Programmable Gate Array) EP1AGX20CF484C6N
Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1229184 21580 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2395-ND 696-EP1AGX20CF484C6N 081012-EP1AGX20CF484C6N EP1AGX20CF484C6N EP1AGX20CF484C6N EP1AGX20CF484C6N EP1AGX20CF484C6N EP1AGX20CF484C6N EP1AGX20CF484C6N
Product Name FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484C6N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 21580 Cells 90nm Technology 1.2V 484-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-FBGA (23x23) Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 21580 21580 21580 21580
Internal Frequency 622 MHz
Unlock Full Specs
to access all available technical data