Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132334-EN87C251SA16
Packaging: Bulk
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 8 kB
Peripherals: PWM, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 44
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 32
Max Operating Temperature: 85 °C
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132334-EN87C251SA16 |
| Product Name | Custom Parts - Custom Parts (E - I) - EN87C251SA16 |