Intel Corporation Embedded - Embedded - Microcontrollers - EN87C196KB16 EN87C196KB16

Description
Manufacturer: Intel Win Source Part Number: 1172057-EN87C196KB16 Manufacturer Homepage: www.intel.com Alternative Parts (Cross-Reference): TN87C196KB16; Z16F2810VH20AG; TN87C196KB16 S F88; EN87C196KB16; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1172057-EN87C196KB16 Manufacturer Homepage: www.intel.com Alternative Parts (Cross-Reference): TN87C196KB16; Z16F2810VH20AG; TN87C196KB16 S F88; EN87C196KB16; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EN87C196KB16 - 1172057-EN87C196KB16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EN87C196KB16
1172057-EN87C196KB16
Embedded - Embedded - Microcontrollers - EN87C196KB16 1172057-EN87C196KB16
Manufacturer: Intel Win Source Part Number: 1172057-EN87C196KB16 Manufacturer Homepage: www.intel.com Alternative Parts (Cross-Reference): TN87C196KB16; Z16F2810VH20AG; TN87C196KB16 S F88; EN87C196KB16; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 1172057-EN87C196KB16
Manufacturer Homepage: www.intel.com
Alternative Parts (Cross-Reference): TN87C196KB16; Z16F2810VH20AG; TN87C196KB16 S F88; EN87C196KB16;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16MHz Embedded Microcontroller MCU - 685-EN87C196KB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz Embedded Microcontroller MCU
685-EN87C196KB16
16-bit 16MHz Embedded Microcontroller MCU 685-EN87C196KB16
Microcontroller, 16-Bit, UVPROM, 16MHz, CMOS, PQCC68 Product overview: EN87C196KB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN87C196KB16 can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, UVPROM, 16MHz, CMOS, PQCC68 Product overview: EN87C196KB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN87C196KB16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1172057-EN87C196KB16 685-EN87C196KB16
Product Name Embedded - Embedded - Microcontrollers - EN87C196KB16 16-bit 16MHz Embedded Microcontroller MCU
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers