Intel Corporation Custom Parts - Custom Parts (E - I) - EN80C321SF89 EN80C321SF89

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198918-EN80C321SF89 Packaging: Tape and Reel Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless RAM Size: 256 B Number of Pins: 44 Categories: Custom Parts Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): EN80C321 S F89; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Max Operating Temperature: 70 °C Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198918-EN80C321SF89 Packaging: Tape and Reel Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless RAM Size: 256 B Number of Pins: 44 Categories: Custom Parts Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): EN80C321 S F89; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Max Operating Temperature: 70 °C Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EN80C321SF89 - 1198918-EN80C321SF89 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EN80C321SF89
1198918-EN80C321SF89
Custom Parts - Custom Parts (E - I) - EN80C321SF89 1198918-EN80C321SF89
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198918-EN80C321SF89 Packaging: Tape and Reel Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless RAM Size: 256 B Number of Pins: 44 Categories: Custom Parts Case / Package: PLCC Max Frequency: 16 MHz Alternative Parts (Cross-Reference): EN80C321 S F89; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 4 V Core Architecture: 80C51 Max Operating Temperature: 70 °C Number of Timers/Counters: 3

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198918-EN80C321SF89
Packaging: Tape and Reel
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
RAM Size: 256 B
Number of Pins: 44
Categories: Custom Parts
Case / Package: PLCC
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): EN80C321 S F89;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 80C51
Max Operating Temperature: 70 °C
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1198918-EN80C321SF89
Product Name Custom Parts - Custom Parts (E - I) - EN80C321SF89
Data Bus 8 Bit
Number 3
RAM 0.2560 KB
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details