Intel Corporation OEM Parts - OEM Parts (C - E) - EN80C251SQ16 EN80C251SQ16

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987047-EN80C251SQ16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: External Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987047-EN80C251SQ16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: External Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EN80C251SQ16 - 987047-EN80C251SQ16 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EN80C251SQ16
987047-EN80C251SQ16
OEM Parts - OEM Parts (C - E) - EN80C251SQ16 987047-EN80C251SQ16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987047-EN80C251SQ16 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 512 B Oscillator Type: External Access Time: 16 µs Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 32 Number of Timers/Counters: 3

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987047-EN80C251SQ16
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Peripherals: PWM, WDT
RAM Size: 512 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: PLCC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 32
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 987047-EN80C251SQ16
Product Name OEM Parts - OEM Parts (C - E) - EN80C251SQ16
Data Bus 8 Bit
Number 3
RAM 0.5120 KB
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details