Intel Corporation 16-bit 20MHz Embedded Microcontroller MCU EN80C196KC20

Description
Microcontroller, 16-Bit, 20MHz, CMOS, PQCC68, ROHS COMPLIANT, PLASTIC, LCC-68 Product overview: EN80C196KC20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN80C196KC20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, 20MHz, CMOS, PQCC68, ROHS COMPLIANT, PLASTIC, LCC-68 Product overview: EN80C196KC20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN80C196KC20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz Embedded Microcontroller MCU - 685-EN80C196KC20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microcontroller MCU
685-EN80C196KC20
16-bit 20MHz Embedded Microcontroller MCU 685-EN80C196KC20
Microcontroller, 16-Bit, 20MHz, CMOS, PQCC68, ROHS COMPLIANT, PLASTIC, LCC-68 Product overview: EN80C196KC20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN80C196KC20 can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, 20MHz, CMOS, PQCC68, ROHS COMPLIANT, PLASTIC, LCC-68 Product overview: EN80C196KC20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN80C196KC20 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - EN80C196KC20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EN80C196KC20
Microcontrollers EN80C196KC20
MCS 96 80C Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC

MCS 96 80C Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC

Buy Now
Microcontrollers - EN80C196KC20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
EN80C196KC20
Microcontrollers EN80C196KC20
IC MCU 16BIT ROMLESS 68PLCC

IC MCU 16BIT ROMLESS 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EN80C196KC20 EN80C196KC20 EN80C196KC20
Product Name 16-bit 20MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 0.4880 KB 0.4880 KB 0.4880 KB
Supply Voltage 5 volts 4.5 to 5.5 volts
Package Type Other; PLCC Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers