Intel Corporation DC DC Converters EN63A0QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2865-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2865-1-ND
DC DC Converters 544-2865-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input

Buy Now Datasheet
DC DC Converters - 544-2865-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2865-2-ND
DC DC Converters 544-2865-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
040151-EN63A0QI
Power Supplies - Board Mount 040151-EN63A0QI
Manufacturer: Altera Win Source Part Number: 040151-EN63A0QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 6300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 76-QFN Module Size / Dimension: 0.43" L x 0.39" W x 0.12" H (11.0mm x 10.0mm x 3.0mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 6300 Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 5.4 V Efficiency: 96% Family Name: EN63A0QI Alternative Parts (Cross-Reference): PM8906TR; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 040151-EN63A0QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: 6300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 76-QFN Module
Size / Dimension: 0.43" L x 0.39" W x 0.12" H (11.0mm x 10.0mm x 3.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 6300 Series
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.6 ~ 5.4 V
Efficiency: 96%
Family Name: EN63A0QI
Alternative Parts (Cross-Reference): PM8906TR;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN63A0QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN63A0QI
Power Supplies - Board Mount - DC DC Converters EN63A0QI
DC DC CONVERTER 0.6-5.4V 65W

DC DC CONVERTER 0.6-5.4V 65W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2865-1-ND 040151-EN63A0QI EN63A0QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 11023108 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details