Manufacturer: Intel
Win Source Part Number: 918092-EN63A0QA
Series: Enpirion®
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.4V - - 12A 2.5V - 6.6V Input
Package: 76-PowerBFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: EN63A0
Categories: Power Supplies - Board Mount
Case / Package: 76-QFN (11x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3087-6, 974147, 544-3087-1, 544-3087-2
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.4V 12A 2.5V - 6.6V Input
DC DC CONVERTER 0.6-5.4V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 918092-EN63A0QA | 544-3087-1-ND | EN63A0QA |
| Product Name | Power Supplies Board Mount DCDC Converters - EN63A0QA | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Regulatory Compliance | ROHS COMP |