Intel Corporation 1500kHz QFN DC-DC Converter IC EN63A0QA

Description
Switching Regulator, Voltage-mode, 1500kHz Switching Freq-Max, 10 X 11 MM, 3 MM HEIGHT, ROHS COMPLIANT, QFN-76 Product overview: EN63A0QA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN63A0QA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 1500kHz Switching Freq-Max, 10 X 11 MM, 3 MM HEIGHT, ROHS COMPLIANT, QFN-76 Product overview: EN63A0QA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN63A0QA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500kHz QFN DC-DC Converter IC - 132-EN63A0QA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500kHz QFN DC-DC Converter IC
132-EN63A0QA
1500kHz QFN DC-DC Converter IC 132-EN63A0QA
Switching Regulator, Voltage-mode, 1500kHz Switching Freq-Max, 10 X 11 MM, 3 MM HEIGHT, ROHS COMPLIANT, QFN-76 Product overview: EN63A0QA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN63A0QA can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 1500kHz Switching Freq-Max, 10 X 11 MM, 3 MM HEIGHT, ROHS COMPLIANT, QFN-76 Product overview: EN63A0QA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN63A0QA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC/DC CONVERTER 0.6-5.4V 12A - 386-EN63A0QA - Utmel Electronic Limited
Hong Kong, China
DC/DC CONVERTER 0.6-5.4V 12A
386-EN63A0QA
DC/DC CONVERTER 0.6-5.4V 12A 386-EN63A0QA
DC/DC CONVERTER 0.6-5.4V 12A

DC/DC CONVERTER 0.6-5.4V 12A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EN63A0QA 386-EN63A0QA
Product Name 1500kHz QFN DC-DC Converter IC DC/DC CONVERTER 0.6-5.4V 12A
Input Voltage 6.6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers