Intel Corporation DC DC Converters EN6363QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6.12V 6A 2.7V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6.12V 6A 2.7V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-3429-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3429-2-ND
DC DC Converters 544-3429-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6.12V 6A 2.7V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6.12V 6A 2.7V - 6.6V Input

Buy Now Datasheet
DC DC Converters - 544-3429-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3429-1-ND
DC DC Converters 544-3429-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6.12V 6A 2.7V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6.12V 6A 2.7V - 6.6V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - EN6363QI - 918091-EN6363QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN6363QI
918091-EN6363QI
Power Supplies Board Mount DCDC Converters - EN6363QI 918091-EN6363QI
Manufacturer: Intel Win Source Part Number: 918091-EN6363QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.75 ~ 6.12V - - - 6A 2.7V - 6.6V Input Package: 34-PowerBFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: EN6363 Categories: Power Supplies - Board Mount Case / Package: 34-QFN (4x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3429-6, EN6363QI-ND, 544-3429-1, 544-3429-2, 972591

Manufacturer: Intel
Win Source Part Number: 918091-EN6363QI
Series: Enpirion®
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.75 ~ 6.12V - - - 6A 2.7V - 6.6V Input
Package: 34-PowerBFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: EN6363
Categories: Power Supplies - Board Mount
Case / Package: 34-QFN (4x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3429-6, EN6363QI-ND, 544-3429-1, 544-3429-2, 972591

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN6363QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6363QI
Power Supplies - Board Mount - DC DC Converters EN6363QI
DC DC CONVERTER 0.75-6.12V

DC DC CONVERTER 0.75-6.12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-3429-2-ND 918091-EN6363QI EN6363QI
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - EN6363QI Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details