Intel Corporation DC DC Converters EN6360QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.8V 8A 2.5V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.8V 8A 2.5V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2864-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2864-2-ND
DC DC Converters 544-2864-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.8V 8A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.8V 8A 2.5V - 6.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - 051208-EN6360QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
051208-EN6360QI
Power Supplies - Board Mount 051208-EN6360QI
Manufacturer: Altera Win Source Part Number: 051208-EN6360QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 6300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 68-QFN Size / Dimension: 0.43" L x 0.32" W x 0.12" H (11.0mm x 8.0mm x 3.0mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 6300 Series Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 5.8 V Efficiency: 96% Family Name: EN6360QI Alternative Parts (Cross-Reference): MAX15051EWE+TW; MAX15051EWE+T; MAX15051EWE+; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 051208-EN6360QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: 6300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 68-QFN
Size / Dimension: 0.43" L x 0.32" W x 0.12" H (11.0mm x 8.0mm x 3.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 6300 Series
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.6 ~ 5.8 V
Efficiency: 96%
Family Name: EN6360QI
Alternative Parts (Cross-Reference): MAX15051EWE+TW; MAX15051EWE+T; MAX15051EWE+;
Introduction Date: April 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN6360QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6360QI
Power Supplies - Board Mount - DC DC Converters EN6360QI
DC DC CONVERTER 0.6-5.8V 46W

DC DC CONVERTER 0.6-5.8V 46W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2864-2-ND 051208-EN6360QI EN6360QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details