Intel Corporation Power Supplies Board Mount DCDC Converters - EN6360QA EN6360QA

Description
Manufacturer: Intel Win Source Part Number: 870464-EN6360QA Series: Enpirion® Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.8V - - 8A 2.5V - 6.6V Input Package: 68-BFQFN Exposed Pad, Module Package: Reel - TR Mounting: Surface Mount Family Name: EN6360 Categories: Power Supplies - Board Mount Case / Package: 68-QFN (11x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3086-1, 544-3086-6, 544-3086-2, 969379
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870464-EN6360QA Series: Enpirion® Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.8V - - 8A 2.5V - 6.6V Input Package: 68-BFQFN Exposed Pad, Module Package: Reel - TR Mounting: Surface Mount Family Name: EN6360 Categories: Power Supplies - Board Mount Case / Package: 68-QFN (11x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3086-1, 544-3086-6, 544-3086-2, 969379
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EN6360QA - 870464-EN6360QA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN6360QA
870464-EN6360QA
Power Supplies Board Mount DCDC Converters - EN6360QA 870464-EN6360QA
Manufacturer: Intel Win Source Part Number: 870464-EN6360QA Series: Enpirion® Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.8V - - 8A 2.5V - 6.6V Input Package: 68-BFQFN Exposed Pad, Module Package: Reel - TR Mounting: Surface Mount Family Name: EN6360 Categories: Power Supplies - Board Mount Case / Package: 68-QFN (11x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3086-1, 544-3086-6, 544-3086-2, 969379

Manufacturer: Intel
Win Source Part Number: 870464-EN6360QA
Series: Enpirion®
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.8V - - 8A 2.5V - 6.6V Input
Package: 68-BFQFN Exposed Pad, Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: EN6360
Categories: Power Supplies - Board Mount
Case / Package: 68-QFN (11x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3086-1, 544-3086-6, 544-3086-2, 969379

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN6360QA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6360QA
Power Supplies - Board Mount - DC DC Converters EN6360QA
DC DC CONVERTER 0.6-5.8V 46W

DC DC CONVERTER 0.6-5.8V 46W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 870464-EN6360QA EN6360QA
Product Name Power Supplies Board Mount DCDC Converters - EN6360QA Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details