Intel Corporation Power Supplies - Board Mount EN6347QI

Description
Manufacturer: Altera Win Source Part Number: 086206-EN6347QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 6300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 6300 Series Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 6.24 V Efficiency: 95% Family Name: EN6347QI Introduction Date: April 01, 2018 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 086206-EN6347QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 6300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 6300 Series Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 6.24 V Efficiency: 95% Family Name: EN6347QI Introduction Date: April 01, 2018 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 086206-EN6347QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
086206-EN6347QI
Power Supplies - Board Mount 086206-EN6347QI
Manufacturer: Altera Win Source Part Number: 086206-EN6347QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 6300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 6300 Series Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 6.24 V Efficiency: 95% Family Name: EN6347QI Introduction Date: April 01, 2018 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement

Manufacturer: Altera
Win Source Part Number: 086206-EN6347QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: 6300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 38-QFN
Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 6300 Series
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.6 ~ 6.24 V
Efficiency: 95%
Family Name: EN6347QI
Introduction Date: April 01, 2018
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement

Buy Now
DC DC Converters - 544-2863-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2863-2-ND
DC DC Converters 544-2863-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input

Buy Now Datasheet
DC DC Converters - 544-2863-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2863-1-ND
DC DC Converters 544-2863-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN6347QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6347QI
Power Supplies - Board Mount - DC DC Converters EN6347QI
DC DC CONVERTER 0.6-6.24V

DC DC CONVERTER 0.6-6.24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 086206-EN6347QI 544-2863-2-ND EN6347QI
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
Number of Outputs 1 #
DC Input Voltage 2.5 to 6.6 volts 2.5 to 6.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details