Intel Corporation Buck 2.7V 6.6V 0.6V Step-Down DC-DC Converter IC EN6340QI

Description
Conv DC-DC 2.7V to 6.6V Synchronous Step Down Single-Out 0.6V 4A 34-Pin QFN EP T/R Product overview: EN6340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 6.6V, 0.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 6.6V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN6340QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 2.7V to 6.6V Synchronous Step Down Single-Out 0.6V 4A 34-Pin QFN EP T/R Product overview: EN6340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 6.6V, 0.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 6.6V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN6340QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2.7V 6.6V 0.6V Step-Down DC-DC Converter IC - 739-EN6340QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.7V 6.6V 0.6V Step-Down DC-DC Converter IC
739-EN6340QI
Buck 2.7V 6.6V 0.6V Step-Down DC-DC Converter IC 739-EN6340QI
Conv DC-DC 2.7V to 6.6V Synchronous Step Down Single-Out 0.6V 4A 34-Pin QFN EP T/R Product overview: EN6340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 6.6V, 0.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 6.6V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN6340QI can be used for catalog matching and distributor lookup.

Conv DC-DC 2.7V to 6.6V Synchronous Step Down Single-Out 0.6V 4A 34-Pin QFN EP T/R Product overview: EN6340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 6.6V, 0.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 6.6V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN6340QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 992310-EN6340QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
992310-EN6340QI
Power Supplies - Board Mount - DC DC Converters 992310-EN6340QI
Win Source Part Number: 992310-EN6340QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.75 ~ 6.28V Efficiency: 95% Package / Case: 34-PowerBFQFN Module Supplier Device Package: 34-QFN (4x6) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.24" L x 0.16" W x 0.10" H (6.0mm x 4.0mm x 2.5mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3428-6,544-3428- 1,EN6340QI-ND,544-34 28-2,974145 Base Product Number: EN6340 Product Status: Obsolete

Win Source Part Number: 992310-EN6340QI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion®
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.75 ~ 6.28V
Efficiency: 95%
Package / Case: 34-PowerBFQFN Module
Supplier Device Package: 34-QFN (4x6)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.24" L x 0.16" W x 0.10" H (6.0mm x 4.0mm x 2.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3428-6,544-3428-1,EN6340QI-ND,544-3428-2,974145
Base Product Number: EN6340
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EN6340QI 992310-EN6340QI
Product Name Buck 2.7V 6.6V 0.6V Step-Down DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape and Reel Other; Tape & Reel
Output Voltage 0.7500 to 6.28 volts 2.7 to 6.6 volts
Input Voltage 6.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details