Intel Corporation DC DC Converters EN6337QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.285V 3A 2.5V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.285V 3A 2.5V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2862-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2862-2-ND
DC DC Converters 544-2862-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.285V 3A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.285V 3A 2.5V - 6.6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
086800-EN6337QI
Power Supplies - Board Mount 086800-EN6337QI
Manufacturer: Altera Win Source Part Number: 086800-EN6337QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 6300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 6300 Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 6.285 V Efficiency: 95% Family Name: EN6337QI Alternative Parts (Cross-Reference): LTC3612IUDC#3JMPBF; LTC3612EUDC#PBF; LTC3612EUDC#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement

Manufacturer: Altera
Win Source Part Number: 086800-EN6337QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: 6300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 38-QFN
Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 6300 Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.6 ~ 6.285 V
Efficiency: 95%
Family Name: EN6337QI
Alternative Parts (Cross-Reference): LTC3612IUDC#3JMPBF; LTC3612EUDC#PBF; LTC3612EUDC#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN6337QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6337QI
Power Supplies - Board Mount - DC DC Converters EN6337QI
DC DC CONVERTER 0.6-6.285V

DC DC CONVERTER 0.6-6.285V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2862-2-ND 086800-EN6337QI EN6337QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details