Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 30-FQFN Exposed Pad
Switching Regulator, Voltage-mode, 2200kHz Switching Freq-Max, 4 X 5 MM, 1.85 MM HEIGHT, ROHS COMPLIANT, QFN-30 Product overview: EN6310QI from Intel is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2200kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN6310QI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1249838-EN6310QI
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Enpirion®
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 30-FQFN Exposed Pad
Supplier Device Package: 30-QFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-2950-1,544-2950-
Base Product Number: EN6310
Product Status: Obsolete
IC REG BUCK ADJ 1A 30QFN
IC REG BUCK ADJUSTABLE 1A 30QFN
IC REG BUCK ADJUSTABLE 1A 30QFN
IC REG BUCK ADJ 1A SYNC 38QFN
Switching Voltage Regulators 6300 Efficiency Optimized Buck
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 30-FQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 544-2950-2-ND | 739-EN6310QI | 1249838-EN6310QI | EN6310QI | EN6310QI | EN6310QI | 386-EN6310QI | EN6310QI | EN6310QI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2200kHz QFN Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A SYNC 38QFN | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 30-FQFN Exposed Pad | Other; Tape & Reel | Other; 30-FQFN Exposed Pad | Other; 30-PowerFQFN | Other; 30-FQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 3.3 volts |