Intel Corporation 9A DC-DC Converter IC EN5395QI

Description
Switching Regulator, Voltage-mode, 9A, PQCC58 Product overview: EN5395QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5395QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 9A, PQCC58 Product overview: EN5395QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5395QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9A DC-DC Converter IC - 132-EN5395QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9A DC-DC Converter IC
132-EN5395QI
9A DC-DC Converter IC 132-EN5395QI
Switching Regulator, Voltage-mode, 9A, PQCC58 Product overview: EN5395QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5395QI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 9A, PQCC58 Product overview: EN5395QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5395QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EN5395QI - 822660-EN5395QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN5395QI
822660-EN5395QI
Power Supplies Board Mount DCDC Converters - EN5395QI 822660-EN5395QI
Manufacturer: Enpirion Win Source Part Number: 822660-EN5395QI Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Enpirion
Win Source Part Number: 822660-EN5395QI
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Conv DC-DC Single Step Down 2.375V to 5.5V 58-Pin QFN T/R - EN5395QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.375V to 5.5V 58-Pin QFN T/R
EN5395QI
Conv DC-DC Single Step Down 2.375V to 5.5V 58-Pin QFN T/R EN5395QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EN5395QI 822660-EN5395QI EN5395QI
Product Name 9A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EN5395QI Conv DC-DC Single Step Down 2.375V to 5.5V 58-Pin QFN T/R
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data