Intel Corporation DC DC Converters EN5394QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.88V 9A 2.375V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.88V 9A 2.375V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2859-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2859-2-ND
DC DC Converters 544-2859-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.88V 9A 2.375V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.88V 9A 2.375V - 6.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - 259198-EN5394QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
259198-EN5394QI
Power Supplies - Board Mount 259198-EN5394QI
Manufacturer: Altera Win Source Part Number: 259198-EN5394QI Category: Power Supplies - Board Mount Family: DCDC Converters Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Test & Measurement

Manufacturer: Altera
Win Source Part Number: 259198-EN5394QI
Category: Power Supplies - Board Mount
Family: DCDC Converters
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Test & Measurement

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5394QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5394QI
Power Supplies - Board Mount - DC DC Converters EN5394QI
DC DC CONVERTER 0.6-5.88V

DC DC CONVERTER 0.6-5.88V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2859-2-ND 259198-EN5394QI EN5394QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details