Intel Corporation Buck 6A Step-Down DC-DC Converter IC EN5367QI

Description
Switching Voltage Regulators 6A DC/DC BUCK CONV.W/ INTEGRATED INDUC. Product overview: EN5367QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5367QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators 6A DC/DC BUCK CONV.W/ INTEGRATED INDUC. Product overview: EN5367QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5367QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 6A Step-Down DC-DC Converter IC - 739-EN5367QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 6A Step-Down DC-DC Converter IC
739-EN5367QI
Buck 6A Step-Down DC-DC Converter IC 739-EN5367QI
Switching Voltage Regulators 6A DC/DC BUCK CONV.W/ INTEGRATED INDUC. Product overview: EN5367QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5367QI can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 6A DC/DC BUCK CONV.W/ INTEGRATED INDUC. Product overview: EN5367QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5367QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EN5367QI - 738084-EN5367QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN5367QI
738084-EN5367QI
Power Supplies Board Mount DCDC Converters - EN5367QI 738084-EN5367QI
Manufacturer: Altera Win Source Part Number: 738084-EN5367QI Family Name: EN5367QI Manufacturer Homepage: www.altera.com Reference case: QFN54 Reference Date Code: 1732+ Alternative Parts (Cross-Reference): LTC3612IUDC#3JMPBF; LTC3612IUDC#TRA1PBF; LTC3612MPFE#PBF; Introduction Date: September 25, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 738084-EN5367QI
Family Name: EN5367QI
Manufacturer Homepage: www.altera.com
Reference case: QFN54
Reference Date Code: 1732+
Alternative Parts (Cross-Reference): LTC3612IUDC#3JMPBF; LTC3612IUDC#TRA1PBF; LTC3612MPFE#PBF;
Introduction Date: September 25, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Conv DC-DC Single Step Down 2.5V to 5.5V 54-Pin QFN T/R - EN5367QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.5V to 5.5V 54-Pin QFN T/R
EN5367QI
Conv DC-DC Single Step Down 2.5V to 5.5V 54-Pin QFN T/R EN5367QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EN5367QI 738084-EN5367QI EN5367QI
Product Name Buck 6A Step-Down DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EN5367QI Conv DC-DC Single Step Down 2.5V to 5.5V 54-Pin QFN T/R
Package Type Other; Reel
Unlock Full Specs
to access all available technical data