Intel Corporation DC DC Converters EN5366QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2857-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2857-2-ND
DC DC Converters 544-2857-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - 259196-EN5366QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
259196-EN5366QI
Power Supplies - Board Mount 259196-EN5366QI
Manufacturer: Altera Win Source Part Number: 259196-EN5366QI Category: Power Supplies - Board Mount Family: DCDC Converters Family Name: EN5366QI Alternative Parts (Cross-Reference): BD8645EFV; BD8645EFV-E2; LTC3416EFE#TRPBF; SiP12108ADMP-T1GE4; Introduction Date: November 09, 2006 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 259196-EN5366QI
Category: Power Supplies - Board Mount
Family: DCDC Converters
Family Name: EN5366QI
Alternative Parts (Cross-Reference): BD8645EFV; BD8645EFV-E2; LTC3416EFE#TRPBF; SiP12108ADMP-T1GE4;
Introduction Date: November 09, 2006
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5366QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5366QI
Power Supplies - Board Mount - DC DC Converters EN5366QI
DC DC CONVERTER 0.75-3.3V

DC DC CONVERTER 0.75-3.3V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2857-2-ND 259196-EN5366QI EN5366QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - SRL60-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 240 watts
View Details