Intel Corporation 6A QFN DC-DC Converter IC EN5364QI

Description
Switching Regulator, Voltage-mode, 6A, 8 X 11 MM, 1.85 MM HEIGHT, ROHS COMPLIANT, QFN-68 Product overview: EN5364QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5364QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 6A, 8 X 11 MM, 1.85 MM HEIGHT, ROHS COMPLIANT, QFN-68 Product overview: EN5364QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5364QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A QFN DC-DC Converter IC - 132-EN5364QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A QFN DC-DC Converter IC
132-EN5364QI
6A QFN DC-DC Converter IC 132-EN5364QI
Switching Regulator, Voltage-mode, 6A, 8 X 11 MM, 1.85 MM HEIGHT, ROHS COMPLIANT, QFN-68 Product overview: EN5364QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5364QI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 6A, 8 X 11 MM, 1.85 MM HEIGHT, ROHS COMPLIANT, QFN-68 Product overview: EN5364QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5364QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.375V to 6.6V 68-Pin QFN T/R - EN5364QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.375V to 6.6V 68-Pin QFN T/R
EN5364QI
Conv DC-DC Single Step Down 2.375V to 6.6V 68-Pin QFN T/R EN5364QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EN5364QI EN5364QI
Product Name 6A QFN DC-DC Converter IC Conv DC-DC Single Step Down 2.375V to 6.6V 68-Pin QFN T/R
Input Voltage 6.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters - DCR021205P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers