Intel Corporation DC DC Converters EN5364QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.12V 6A 2.375V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.12V 6A 2.375V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2855-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2855-2-ND
DC DC Converters 544-2855-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.12V 6A 2.375V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.12V 6A 2.375V - 6.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - 259194-EN5364QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
259194-EN5364QI
Power Supplies - Board Mount 259194-EN5364QI
Manufacturer: Altera Win Source Part Number: 259194-EN5364QI Category: Power Supplies - Board Mount Family: DCDC Converters Family Name: EN5364QI Alternative Parts (Cross-Reference): PM8906TR; EN5364QI-T ; ; Introduction Date: October 11, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Test & Measurement

Manufacturer: Altera
Win Source Part Number: 259194-EN5364QI
Category: Power Supplies - Board Mount
Family: DCDC Converters
Family Name: EN5364QI
Alternative Parts (Cross-Reference): PM8906TR; EN5364QI-T ; ;
Introduction Date: October 11, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Test & Measurement

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5364QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5364QI
Power Supplies - Board Mount - DC DC Converters EN5364QI
DC DC CONVERTER 0.6-6.12V

DC DC CONVERTER 0.6-6.12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2855-2-ND 259194-EN5364QI EN5364QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
15W DC-DC converters - PXA15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details