Intel Corporation Buck, Integrated Inductor, 6A; Topology Enpirion EN5364QI

Description
BUCK, INTEGRATED INDUCTOR, 6A; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:6.6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:68Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
BUCK, INTEGRATED INDUCTOR, 6A; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:6.6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:68Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, Integrated Inductor, 6A; Topology Enpirion - 83T2642 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Integrated Inductor, 6A; Topology Enpirion
83T2642
Buck, Integrated Inductor, 6A; Topology Enpirion 83T2642
BUCK, INTEGRATED INDUCTOR, 6A; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:6.6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:68Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

BUCK, INTEGRATED INDUCTOR, 6A; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:6.6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:68Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 83T2642
Product Name Buck, Integrated Inductor, 6A; Topology Enpirion
Input Voltage 2.38 to 6.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details