Intel Corporation Synchronous Buck Pwm Dc/dc Converter, Dfn48; Topology Enpirion EN5360DC

Description
SYNCHRONOUS BUCK PWM DC/DC CONVERTER, DFN48; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:48Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BUCK PWM DC/DC CONVERTER, DFN48; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:48Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Pwm Dc/dc Converter, Dfn48; Topology Enpirion - 96K9557 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Pwm Dc/dc Converter, Dfn48; Topology Enpirion
96K9557
Synchronous Buck Pwm Dc/dc Converter, Dfn48; Topology Enpirion 96K9557
SYNCHRONOUS BUCK PWM DC/DC CONVERTER, DFN48; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:48Pins; Output Current:6A RoHS Compliant: Yes

SYNCHRONOUS BUCK PWM DC/DC CONVERTER, DFN48; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.375V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:48Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 96K9557
Product Name Synchronous Buck Pwm Dc/dc Converter, Dfn48; Topology Enpirion
Input Voltage 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details