Intel Corporation Power Supplies - Board Mount EN5337QI

Description
Manufacturer: Altera Win Source Part Number: 040150-EN5337QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: Enpirion 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.375V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 92% Family Name: EN5337QI Alternative Parts (Cross-Reference): MAX15051EWE+; MAX15051EWE+T; LTC3612IUDC#3JMPBF; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 040150-EN5337QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: Enpirion 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.375V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 92% Family Name: EN5337QI Alternative Parts (Cross-Reference): MAX15051EWE+; MAX15051EWE+T; LTC3612IUDC#3JMPBF; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 040150-EN5337QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
040150-EN5337QI
Power Supplies - Board Mount 040150-EN5337QI
Manufacturer: Altera Win Source Part Number: 040150-EN5337QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: Enpirion 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 38-QFN Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.375V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 92% Family Name: EN5337QI Alternative Parts (Cross-Reference): MAX15051EWE+; MAX15051EWE+T; LTC3612IUDC#3JMPBF; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Altera
Win Source Part Number: 040150-EN5337QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Enpirion 5300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 38-QFN
Size / Dimension: 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 5300 Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.375V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 92%
Family Name: EN5337QI
Alternative Parts (Cross-Reference): MAX15051EWE+; MAX15051EWE+T; LTC3612IUDC#3JMPBF;
Introduction Date: June 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
DC DC Converters - 544-2853-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2853-2-ND
DC DC Converters 544-2853-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 3A 2.375V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 3A 2.375V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN5337QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5337QI
Power Supplies - Board Mount - DC DC Converters EN5337QI
DC DC CONVERTER 0.6-5V 15W

DC DC CONVERTER 0.6-5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 040150-EN5337QI 544-2853-2-ND EN5337QI
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
Number of Outputs 1 #
DC Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10500-30-3u-27659 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details