Intel Corporation Power Supplies Board Mount DCDC Converters - EN5335QI EN5335QI

Description
Manufacturer: Altera Win Source Part Number: 083373-EN5335QI Mounting: Surface Mount Pin Count: 44 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: QFN EP Output Type: Fixed Isolation Voltage: Not Required(V) Number of Outputs: 1 Output Current: 3(A) Efficiency: 93(%) Family Name: EN5335QI Output Power (Max): 10(W) Input Voltage: 5.5(V) Input Voltage (Min): 2.375(V) Line Regulation: 2% Load Regulation: 2% Switching Regulator: Yes DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): SC185QULTRT; RP506K121A-TR; BD90522EFJ-CE2; BD90538EFJ-CE2; Introduction Date: November 10, 2006 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 083373-EN5335QI Mounting: Surface Mount Pin Count: 44 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: QFN EP Output Type: Fixed Isolation Voltage: Not Required(V) Number of Outputs: 1 Output Current: 3(A) Efficiency: 93(%) Family Name: EN5335QI Output Power (Max): 10(W) Input Voltage: 5.5(V) Input Voltage (Min): 2.375(V) Line Regulation: 2% Load Regulation: 2% Switching Regulator: Yes DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): SC185QULTRT; RP506K121A-TR; BD90522EFJ-CE2; BD90538EFJ-CE2; Introduction Date: November 10, 2006 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EN5335QI - 083373-EN5335QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN5335QI
083373-EN5335QI
Power Supplies Board Mount DCDC Converters - EN5335QI 083373-EN5335QI
Manufacturer: Altera Win Source Part Number: 083373-EN5335QI Mounting: Surface Mount Pin Count: 44 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: QFN EP Output Type: Fixed Isolation Voltage: Not Required(V) Number of Outputs: 1 Output Current: 3(A) Efficiency: 93(%) Family Name: EN5335QI Output Power (Max): 10(W) Input Voltage: 5.5(V) Input Voltage (Min): 2.375(V) Line Regulation: 2% Load Regulation: 2% Switching Regulator: Yes DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): SC185QULTRT; RP506K121A-TR; BD90522EFJ-CE2; BD90538EFJ-CE2; Introduction Date: November 10, 2006 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 083373-EN5335QI
Mounting: Surface Mount
Pin Count: 44
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: QFN EP
Output Type: Fixed
Isolation Voltage: Not Required(V)
Number of Outputs: 1
Output Current: 3(A)
Efficiency: 93(%)
Family Name: EN5335QI
Output Power (Max): 10(W)
Input Voltage: 5.5(V)
Input Voltage (Min): 2.375(V)
Line Regulation: 2%
Load Regulation: 2%
Switching Regulator: Yes
DC to DC Converter Type: Step Down
Alternative Parts (Cross-Reference): SC185QULTRT; RP506K121A-TR; BD90522EFJ-CE2; BD90538EFJ-CE2;
Introduction Date: November 10, 2006
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Buck 3A Step-Down DC-DC Converter IC - 739-EN5335QI - ERSAELECTRONICS PTE. LTD.
Singapore
Buck 3A Step-Down DC-DC Converter IC
739-EN5335QI
Buck 3A Step-Down DC-DC Converter IC 739-EN5335QI
Switching Voltage Regulators 3A Voltage Mode Synchronous Buck PWM Product overview: EN5335QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5335QI can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 3A Voltage Mode Synchronous Buck PWM Product overview: EN5335QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5335QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.375V to 6.6V 44-Pin QFN T/R - EN5335QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.375V to 6.6V 44-Pin QFN T/R
EN5335QI
Conv DC-DC Single Step Down 2.375V to 6.6V 44-Pin QFN T/R EN5335QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 083373-EN5335QI 739-EN5335QI EN5335QI
Product Name Power Supplies Board Mount DCDC Converters - EN5335QI Buck 3A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 2.375V to 6.6V 44-Pin QFN T/R
Input Voltage 5.5 volts 6.6 volts
IOUT 3 amps 3 amps
Output Power 10 watts
Unlock Full Specs
to access all available technical data