Intel Corporation Power Supplies Board Mount DCDC Converters - EN5329QI EN5329QI

Description
Manufacturer: Altera Win Source Part Number: 1172036-EN5329QI Family Name: EN5329QI Manufacturer Homepage: www.altera.com Alternative Parts (Cross-Reference): MIC4744YTSE-TR; MIC4744YML-TR; MIC4744YTSE; MIC4744YML; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172036-EN5329QI Family Name: EN5329QI Manufacturer Homepage: www.altera.com Alternative Parts (Cross-Reference): MIC4744YTSE-TR; MIC4744YML-TR; MIC4744YTSE; MIC4744YML; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EN5329QI - 1172036-EN5329QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN5329QI
1172036-EN5329QI
Power Supplies Board Mount DCDC Converters - EN5329QI 1172036-EN5329QI
Manufacturer: Altera Win Source Part Number: 1172036-EN5329QI Family Name: EN5329QI Manufacturer Homepage: www.altera.com Alternative Parts (Cross-Reference): MIC4744YTSE-TR; MIC4744YML-TR; MIC4744YTSE; MIC4744YML; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172036-EN5329QI
Family Name: EN5329QI
Manufacturer Homepage: www.altera.com
Alternative Parts (Cross-Reference): MIC4744YTSE-TR; MIC4744YML-TR; MIC4744YTSE; MIC4744YML;
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Buck 2A Step-Down DC-DC Converter IC
739-EN5329QI
Buck 2A Step-Down DC-DC Converter IC 739-EN5329QI
Switching Voltage Regulators 2A LP Sync Buck DC-DC Converter Product overview: EN5329QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5329QI can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 2A LP Sync Buck DC-DC Converter Product overview: EN5329QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN5329QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.4V to 5.5V - EN5329QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V
EN5329QI
Conv DC-DC Single Step Down 2.4V to 5.5V EN5329QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1172036-EN5329QI 739-EN5329QI EN5329QI
Product Name Power Supplies Board Mount DCDC Converters - EN5329QI Buck 2A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 2.4V to 5.5V
Package Type Other; Reel
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
 - LM3206TLX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type Other; BGA8
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details