Intel Corporation DC DC Converters EN5322QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.9V 2A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.9V 2A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2849-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2849-2-ND
DC DC Converters 544-2849-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.9V 2A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.9V 2A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 544-2849-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2849-1-ND
DC DC Converters 544-2849-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.9V 2A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.9V 2A 2.4V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
051206-EN5322QI
Power Supplies - Board Mount 051206-EN5322QI
Manufacturer: Altera Win Source Part Number: 051206-EN5322QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: Enpirion 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 24-QFN Size / Dimension: 0.24" L x 0.16" W x 0.04" H (6.0mm x 4.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 4.9 V Efficiency: 95% Family Name: EN5322QI Alternative Parts (Cross-Reference): RT8011GF; AAT2114AIVN-0.6-T1; RP506K001C-TR; MAX77271EWL+; Introduction Date: April 27, 2009 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking

Manufacturer: Altera
Win Source Part Number: 051206-EN5322QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Enpirion 5300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 24-QFN
Size / Dimension: 0.24" L x 0.16" W x 0.04" H (6.0mm x 4.0mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 5300 Series
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 4.9 V
Efficiency: 95%
Family Name: EN5322QI
Alternative Parts (Cross-Reference): RT8011GF; AAT2114AIVN-0.6-T1; RP506K001C-TR; MAX77271EWL+;
Introduction Date: April 27, 2009
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5322QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5322QI
Power Supplies - Board Mount - DC DC Converters EN5322QI
DC DC CONVERTER 0.6-4.9V 10W

DC DC CONVERTER 0.6-4.9V 10W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2849-2-ND 051206-EN5322QI EN5322QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details