Intel Corporation Custom Parts - Custom Parts (E - I) - EN5322QI-T EN5322QI-T

Description
Manufacturer: Enpirion Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206770-EN5322QI-T Operating Supply Voltage: 5.5 V Number of Pins: 24 Number of Outputs: 1 Efficiency: 95 % Categories: Custom Parts Case / Package: QFN Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 2.4 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Enpirion Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206770-EN5322QI-T Operating Supply Voltage: 5.5 V Number of Pins: 24 Number of Outputs: 1 Efficiency: 95 % Categories: Custom Parts Case / Package: QFN Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 2.4 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EN5322QI-T - 1206770-EN5322QI-T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EN5322QI-T
1206770-EN5322QI-T
Custom Parts - Custom Parts (E - I) - EN5322QI-T 1206770-EN5322QI-T
Manufacturer: Enpirion Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206770-EN5322QI-T Operating Supply Voltage: 5.5 V Number of Pins: 24 Number of Outputs: 1 Efficiency: 95 % Categories: Custom Parts Case / Package: QFN Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 2.4 V Max Operating Temperature: 85 °C

Manufacturer: Enpirion
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206770-EN5322QI-T
Operating Supply Voltage: 5.5 V
Number of Pins: 24
Number of Outputs: 1
Efficiency: 95 %
Categories: Custom Parts
Case / Package: QFN
Max Input Voltage: 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 2 A
Min Input Voltage: 2.4 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1206770-EN5322QI-T
Product Name Custom Parts - Custom Parts (E - I) - EN5322QI-T
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828306 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Distribution Switches, Load Drivers - AUIPS2052G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs
View Details