Intel Corporation Power Supplies Board Mount DCDC Converters - EN5312QI EN5312QI

Description
Manufacturer: Altera Win Source Part Number: 083454-EN5312QI Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 20 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: QFN EP Output Type: Adjustable Number of Outputs: 1 Output Current: 1(A) Efficiency: 95(%) Family Name: EN5312QI Input Voltage: 5.5(V) Input Voltage (Min): 2.4(V) Line Regulation: 0.05%/V Switching Regulator: Yes DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): MAX8805YEWE+T; MAX8805YEWEAE+T; MAX8805WEWEAA+T; MAX8805YEWEBG+T; Introduction Date: March 21, 2007 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 083454-EN5312QI Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 20 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: QFN EP Output Type: Adjustable Number of Outputs: 1 Output Current: 1(A) Efficiency: 95(%) Family Name: EN5312QI Input Voltage: 5.5(V) Input Voltage (Min): 2.4(V) Line Regulation: 0.05%/V Switching Regulator: Yes DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): MAX8805YEWE+T; MAX8805YEWEAE+T; MAX8805WEWEAA+T; MAX8805YEWEBG+T; Introduction Date: March 21, 2007 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EN5312QI - 083454-EN5312QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN5312QI
083454-EN5312QI
Power Supplies Board Mount DCDC Converters - EN5312QI 083454-EN5312QI
Manufacturer: Altera Win Source Part Number: 083454-EN5312QI Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 20 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: QFN EP Output Type: Adjustable Number of Outputs: 1 Output Current: 1(A) Efficiency: 95(%) Family Name: EN5312QI Input Voltage: 5.5(V) Input Voltage (Min): 2.4(V) Line Regulation: 0.05%/V Switching Regulator: Yes DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): MAX8805YEWE+T; MAX8805YEWEAE+T; MAX8805WEWEAA+T; MAX8805YEWEBG+T; Introduction Date: March 21, 2007 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 083454-EN5312QI
Packaging: Tape and Reel
Mounting: Surface Mount
Pin Count: 20
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: QFN EP
Output Type: Adjustable
Number of Outputs: 1
Output Current: 1(A)
Efficiency: 95(%)
Family Name: EN5312QI
Input Voltage: 5.5(V)
Input Voltage (Min): 2.4(V)
Line Regulation: 0.05%/V
Switching Regulator: Yes
DC to DC Converter Type: Step Down
Alternative Parts (Cross-Reference): MAX8805YEWE+T; MAX8805YEWEAE+T; MAX8805WEWEAA+T; MAX8805YEWEBG+T;
Introduction Date: March 21, 2007
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
1A 4000kHz QFN DC-DC Converter IC - 132-EN5312QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 4000kHz QFN DC-DC Converter IC
132-EN5312QI
1A 4000kHz QFN DC-DC Converter IC 132-EN5312QI
Switching Regulator, Voltage-mode, 1A, 4000kHz Switching Freq-Max, 5 X 4 MM, 1.10 MM HEIGHT, ROHS COMPLIANT, MO-220, QFN-20 Product overview: EN5312QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 4000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5312QI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 1A, 4000kHz Switching Freq-Max, 5 X 4 MM, 1.10 MM HEIGHT, ROHS COMPLIANT, MO-220, QFN-20 Product overview: EN5312QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 4000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN5312QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R - EN5312QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R
EN5312QI
Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R EN5312QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 083454-EN5312QI 132-EN5312QI EN5312QI
Product Name Power Supplies Board Mount DCDC Converters - EN5312QI 1A 4000kHz QFN DC-DC Converter IC Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R
Input Voltage 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
DC-DC Converters ICs - 2088550P - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 28 volts
Input Voltage 14 volts
View Details
3 suppliers