Intel Corporation 2000kHz QFN DC-DC Converter IC EN29A0QI

Description
Switching Regulator, Voltage-mode, 2000kHz Switching Freq-Max, QFN-90/84 Product overview: EN29A0QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN29A0QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 2000kHz Switching Freq-Max, QFN-90/84 Product overview: EN29A0QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN29A0QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000kHz QFN DC-DC Converter IC - 132-EN29A0QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000kHz QFN DC-DC Converter IC
132-EN29A0QI
2000kHz QFN DC-DC Converter IC 132-EN29A0QI
Switching Regulator, Voltage-mode, 2000kHz Switching Freq-Max, QFN-90/84 Product overview: EN29A0QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN29A0QI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 2000kHz Switching Freq-Max, QFN-90/84 Product overview: EN29A0QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN29A0QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1237404-EN29A0QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237404-EN29A0QI
Power Supplies - Board Mount - DC DC Converters 1237404-EN29A0QI
Win Source Part Number: 1237404-EN29A0QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 150 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 16V Voltage - Output 1: 0.75 ~ 3.3V Efficiency: 86.5% Package / Case: 84-PowerBFQFN Module Supplier Device Package: 84-QFN (14x12) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.55" L x 0.47" W x 0.16" H (14.0mm x 12.0mm x 4.0mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Intel Other Names: 544-3582-6,979001,54 4-3582-1,544-3582-2, EN29A0QI Base Product Number: EN29A0 Product Status: Obsolete

Win Source Part Number: 1237404-EN29A0QI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion®
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 150
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 9V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.75 ~ 3.3V
Efficiency: 86.5%
Package / Case: 84-PowerBFQFN Module
Supplier Device Package: 84-QFN (14x12)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.55" L x 0.47" W x 0.16" H (14.0mm x 12.0mm x 4.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Intel
Other Names: 544-3582-6,979001,544-3582-1,544-3582-2,EN29A0QI
Base Product Number: EN29A0
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EN29A0QI 1237404-EN29A0QI
Product Name 2000kHz QFN DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data