Intel Corporation Power Supplies Board Mount DCDC Converters - EN23F2QI EN23F2QI

Description
Manufacturer: Altera Win Source Part Number: 822635-EN23F2QI Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 822635-EN23F2QI Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EN23F2QI - 822635-EN23F2QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN23F2QI
822635-EN23F2QI
Power Supplies Board Mount DCDC Converters - EN23F2QI 822635-EN23F2QI
Manufacturer: Altera Win Source Part Number: 822635-EN23F2QI Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 822635-EN23F2QI
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Conv DC-DC Single Step Down 4.5V to 14V - EN23F2QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 4.5V to 14V
EN23F2QI
Conv DC-DC Single Step Down 4.5V to 14V EN23F2QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 822635-EN23F2QI EN23F2QI
Product Name Power Supplies Board Mount DCDC Converters - EN23F2QI Conv DC-DC Single Step Down 4.5V to 14V
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 132-LMZM23600V3SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1228029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details