Intel Corporation Power Supplies - Board Mount - DC DC Converters EN2392QI

Description
Win Source Part Number: 1237406-EN2392QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® 2300 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.75 ~ 3.3V Package / Case: 76-PowerBFQFN Module Supplier Device Package: 76-QFN (11x10) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.43" L x 0.39" W x 0.12" H (11.0mm x 10.0mm x 3.0mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: EN2392QI,544-3045-6, 544-3045-1,544-3045- 2,972584 Base Product Number: EN2392 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1237406-EN2392QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® 2300 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.75 ~ 3.3V Package / Case: 76-PowerBFQFN Module Supplier Device Package: 76-QFN (11x10) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.43" L x 0.39" W x 0.12" H (11.0mm x 10.0mm x 3.0mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: EN2392QI,544-3045-6, 544-3045-1,544-3045- 2,972584 Base Product Number: EN2392 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237406-EN2392QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237406-EN2392QI
Power Supplies - Board Mount - DC DC Converters 1237406-EN2392QI
Win Source Part Number: 1237406-EN2392QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® 2300 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.75 ~ 3.3V Package / Case: 76-PowerBFQFN Module Supplier Device Package: 76-QFN (11x10) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.43" L x 0.39" W x 0.12" H (11.0mm x 10.0mm x 3.0mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: EN2392QI,544-3045-6, 544-3045-1,544-3045- 2,972584 Base Product Number: EN2392 Product Status: Obsolete

Win Source Part Number: 1237406-EN2392QI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion® 2300
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 250
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.75 ~ 3.3V
Package / Case: 76-PowerBFQFN Module
Supplier Device Package: 76-QFN (11x10)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.43" L x 0.39" W x 0.12" H (11.0mm x 10.0mm x 3.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: EN2392QI,544-3045-6,544-3045-1,544-3045-2,972584
Base Product Number: EN2392
Product Status: Obsolete

Buy Now Datasheet
Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R - EN2392QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R
EN2392QI
Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R EN2392QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1237406-EN2392QI EN2392QI
Product Name Power Supplies - Board Mount - DC DC Converters Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8104-11CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3205 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3205TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA,WSON
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details