Intel Corporation 9A QFN DC-DC Converter IC EN2390QI

Description
Switching Regulator, Voltage-mode, 9A, 11 X 10 MM, 3 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, QFN-76 Product overview: EN2390QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN2390QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 9A, 11 X 10 MM, 3 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, QFN-76 Product overview: EN2390QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN2390QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9A QFN DC-DC Converter IC - 132-EN2390QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9A QFN DC-DC Converter IC
132-EN2390QI
9A QFN DC-DC Converter IC 132-EN2390QI
Switching Regulator, Voltage-mode, 9A, 11 X 10 MM, 3 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, QFN-76 Product overview: EN2390QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN2390QI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 9A, 11 X 10 MM, 3 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, QFN-76 Product overview: EN2390QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EN2390QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EN2390QI - 1171981-EN2390QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN2390QI
1171981-EN2390QI
Power Supplies Board Mount DCDC Converters - EN2390QI 1171981-EN2390QI
Manufacturer: Enpirion Win Source Part Number: 1171981-EN2390QI Family Name: EN2390QI Manufacturer Homepage: www.enpirion.com Alternative Parts (Cross-Reference): LT1506IS8#TR#PBF; LT1506CS8#TR#PBF; LT1506IR-Sync#TR; MAX38800HCS+T; ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Enpirion
Win Source Part Number: 1171981-EN2390QI
Family Name: EN2390QI
Manufacturer Homepage: www.enpirion.com
Alternative Parts (Cross-Reference): LT1506IS8#TR#PBF; LT1506CS8#TR#PBF; LT1506IR-Sync#TR; MAX38800HCS+T;
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R - EN2390QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R
EN2390QI
Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R EN2390QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EN2390QI 1171981-EN2390QI EN2390QI
Product Name 9A QFN DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EN2390QI Conv DC-DC Single Step Down 4.5V to 14V 76-Pin QFN T/R
Input Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
UC1825 High Speed PWM Controller - 5962-8768101EA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers