IC REG BUCK ADJ 6A 68QFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 6A 68-PowerBFQFN
IC REG BUCK ADJUSTABLE 6A 68QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EN2362QI | EN2362QI | EN2362QI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.7500 volts | 0.7500 to 5 volts | |
| IOUT | 6 amps | 6 amps | 6 amps |