Intel Corporation Power Supplies Board Mount DCDC Converters - EN2360QI EN2360QI

Description
Manufacturer: Intel Win Source Part Number: 847439-EN2360QI Series: Enpirion® 2300 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Not For New Designs Family Name: EN2360 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 969264, 544-2846-1, 544-2846-2, 544-2846-6
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 847439-EN2360QI Series: Enpirion® 2300 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Not For New Designs Family Name: EN2360 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 969264, 544-2846-1, 544-2846-2, 544-2846-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EN2360QI - 847439-EN2360QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN2360QI
847439-EN2360QI
Power Supplies Board Mount DCDC Converters - EN2360QI 847439-EN2360QI
Manufacturer: Intel Win Source Part Number: 847439-EN2360QI Series: Enpirion® 2300 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Not For New Designs Family Name: EN2360 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 969264, 544-2846-1, 544-2846-2, 544-2846-6

Manufacturer: Intel
Win Source Part Number: 847439-EN2360QI
Series: Enpirion® 2300
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Part Status: Not For New Designs
Family Name: EN2360
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 969264, 544-2846-1, 544-2846-2, 544-2846-6

Buy Now Datasheet
DC DC Converters - 544-2846-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2846-2-ND
DC DC Converters 544-2846-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 6A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN2360QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN2360QI
Power Supplies - Board Mount - DC DC Converters EN2360QI
DC DC CONVERTER 0.75-5V 30W

DC DC CONVERTER 0.75-5V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 847439-EN2360QI 544-2846-2-ND EN2360QI
Product Name Power Supplies Board Mount DCDC Converters - EN2360QI DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details