Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 4A 68-PowerBFQFN
Switching Regulator, Voltage-mode, 4A, 1000kHz Switching Freq-Max, 8 X 11 MM, 3 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, QFN-68 Product overview: EN2342QI from Intel is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 1000kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN2342QI can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 1171980-EN2342QI
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 4A 68QFN
Switching Voltage Regulators 12V, 4A PowerSoC Converter
IC REG BUCK ADJUSTABLE 4A 68QFN
IC REG BUCK ADJUSTABLE 4A 68QFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 4A 68-PowerBFQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 544-2948-2-ND | 739-EN2342QI | 1171980-EN2342QI | EN2342QI | EN2342QI | EN2342QI | EN2342QI | EN2342QI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 4A 1000kHz QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EN2342QI | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 68-PowerBFQFN | Other; 68-PowerBFQFN | Other; 68-PowerBFQFN | |||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 0.7500 to 5 volts | 0.7500 volts | 0.7500 volts | 0.7500 to 5 volts |