Intel Corporation Buck 4.5V 14V 0.75V Step-Down DC-DC Converter IC EN2340QI

Description
Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.75V to 5V 4A 68-Pin QFN EP Cut Tape Product overview: EN2340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.75V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN2340QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.75V to 5V 4A 68-Pin QFN EP Cut Tape Product overview: EN2340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.75V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN2340QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 14V 0.75V Step-Down DC-DC Converter IC - 739-EN2340QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 14V 0.75V Step-Down DC-DC Converter IC
739-EN2340QI
Buck 4.5V 14V 0.75V Step-Down DC-DC Converter IC 739-EN2340QI
Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.75V to 5V 4A 68-Pin QFN EP Cut Tape Product overview: EN2340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.75V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN2340QI can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 14V Synchronous Step Down Single-Out 0.75V to 5V 4A 68-Pin QFN EP Cut Tape Product overview: EN2340QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 14V, 0.75V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 14V, 0.75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EN2340QI can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - EN2340QI - 1171979-EN2340QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN2340QI
1171979-EN2340QI
Power Supplies Board Mount DCDC Converters - EN2340QI 1171979-EN2340QI
Manufacturer: Enpirion Win Source Part Number: 1171979-EN2340QI Manufacturer Homepage: www.enpirion.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Test & Measurement, Communications & Networking, Industrial

Manufacturer: Enpirion
Win Source Part Number: 1171979-EN2340QI
Manufacturer Homepage: www.enpirion.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Test & Measurement, Communications & Networking, Industrial

Buy Now
Conv DC-DC Single Step Down 4.5V to 14V 68-Pin QFN T/R - EN2340QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 4.5V to 14V 68-Pin QFN T/R
EN2340QI
Conv DC-DC Single Step Down 4.5V to 14V 68-Pin QFN T/R EN2340QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EN2340QI 1171979-EN2340QI EN2340QI
Product Name Buck 4.5V 14V 0.75V Step-Down DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EN2340QI Conv DC-DC Single Step Down 4.5V to 14V 68-Pin QFN T/R
Package Type Other; Cut Tape
Unlock Full Specs
to access all available technical data