Intel Corporation Buck 4.5V 16V 0.5V Step-Down DC-DC Converter IC EM2280P01QI

Description
Conv DC-DC 4.5V to 16V Synchronous Step Down Single-Out 0.5V to 1.3V 80A 152-Pin QFN EP Tray Product overview: EM2280P01QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 16V, 0.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 16V, 0.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EM2280P01QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 4.5V to 16V Synchronous Step Down Single-Out 0.5V to 1.3V 80A 152-Pin QFN EP Tray Product overview: EM2280P01QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 16V, 0.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 16V, 0.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EM2280P01QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 16V 0.5V Step-Down DC-DC Converter IC - 739-EM2280P01QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 16V 0.5V Step-Down DC-DC Converter IC
739-EM2280P01QI
Buck 4.5V 16V 0.5V Step-Down DC-DC Converter IC 739-EM2280P01QI
Conv DC-DC 4.5V to 16V Synchronous Step Down Single-Out 0.5V to 1.3V 80A 152-Pin QFN EP Tray Product overview: EM2280P01QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 16V, 0.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 16V, 0.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EM2280P01QI can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 16V Synchronous Step Down Single-Out 0.5V to 1.3V 80A 152-Pin QFN EP Tray Product overview: EM2280P01QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 16V, 0.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 16V, 0.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EM2280P01QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335143-EM2280P01QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335143-EM2280P01QI
Power Supplies - Board Mount - DC DC Converters 1335143-EM2280P01QI
Manufacturer: Intel Win Source Part Number: 1335143-EM2280P01QI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module, Digital Features: OCP, OTP, UVLO Size / Dimension: 0.91" L x 0.71" W x 0.27" H (23.0mm x 18.0mm x 7.0mm) Applications: ITE (Commercial) Standard Package: 96 Mounting: Surface Mount Number of Outputs: 1 Current - Output (Max): 80A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.5 ~ 1.3V Efficiency: 92% Supplier Device Package: 152-QFN (23x18) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 152-PowerBFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 984347,EM2280,M2280P ,544-3586 Base Product Number: EM2280 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1335143-EM2280P01QI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module, Digital
Features: OCP, OTP, UVLO
Size / Dimension: 0.91" L x 0.71" W x 0.27" H (23.0mm x 18.0mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 96
Mounting: Surface Mount
Number of Outputs: 1
Current - Output (Max): 80A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.5 ~ 1.3V
Efficiency: 92%
Supplier Device Package: 152-QFN (23x18)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 152-PowerBFQFN Module
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 984347,EM2280,M2280P,544-3586
Base Product Number: EM2280
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EM2280P01QI 1335143-EM2280P01QI
Product Name Buck 4.5V 16V 0.5V Step-Down DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; 152-PowerBFQFN Module
Unlock Full Specs
to access all available technical data