Intel Corporation Power Supplies - Board Mount - DC DC Converters EM2260P01QI

Description
Win Source Part Number: 1354490-EM2260P01QI Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module, Digital MSL Level: 3 (168 Hours) Mfr: Intel Series: Enpirion® Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 152-PowerBFQFN Module Supplier Device Package: 152-QFN (23x18) Base Product Number: EM2260 Mounting Type: Surface Mount HTSUS: 8504.40.7018 Applications: ITE (Commercial) Size / Dimension: 0.91" L x 0.71" W x 0.19" H (23.0mm x 18.0mm x 4.9mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 60A Voltage - Input (Max): 16V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.5 ~ 1.3V Efficiency: 88%
Request a Quote Datasheet
Description
Win Source Part Number: 1354490-EM2260P01QI Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module, Digital MSL Level: 3 (168 Hours) Mfr: Intel Series: Enpirion® Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 152-PowerBFQFN Module Supplier Device Package: 152-QFN (23x18) Base Product Number: EM2260 Mounting Type: Surface Mount HTSUS: 8504.40.7018 Applications: ITE (Commercial) Size / Dimension: 0.91" L x 0.71" W x 0.19" H (23.0mm x 18.0mm x 4.9mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 60A Voltage - Input (Max): 16V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.5 ~ 1.3V Efficiency: 88%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1354490-EM2260P01QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1354490-EM2260P01QI
Power Supplies - Board Mount - DC DC Converters 1354490-EM2260P01QI
Win Source Part Number: 1354490-EM2260P01QI Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module, Digital MSL Level: 3 (168 Hours) Mfr: Intel Series: Enpirion® Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 152-PowerBFQFN Module Supplier Device Package: 152-QFN (23x18) Base Product Number: EM2260 Mounting Type: Surface Mount HTSUS: 8504.40.7018 Applications: ITE (Commercial) Size / Dimension: 0.91" L x 0.71" W x 0.19" H (23.0mm x 18.0mm x 4.9mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 60A Voltage - Input (Max): 16V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.5 ~ 1.3V Efficiency: 88%

Win Source Part Number: 1354490-EM2260P01QI
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Non-Isolated PoL Module, Digital
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Enpirion®
Package: Tray
Product Status: Obsolete
Features: Remote On/Off, OCP, OTP, UVLO
Package / Case: 152-PowerBFQFN Module
Supplier Device Package: 152-QFN (23x18)
Base Product Number: EM2260
Mounting Type: Surface Mount
HTSUS: 8504.40.7018
Applications: ITE (Commercial)
Size / Dimension: 0.91" L x 0.71" W x 0.19" H (23.0mm x 18.0mm x 4.9mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 60A
Voltage - Input (Max): 16V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.5 ~ 1.3V
Efficiency: 88%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1354490-EM2260P01QI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1244996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers