Intel Corporation Power Supplies - Board Mount - DC DC Converters EM2130H01QI

Description
Win Source Part Number: 1237403-EM2130H01QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® Type: Non-Isolated PoL Module, Digital Package: Tray Applications: ITE (Commercial) Standard Package: 112 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 1.35 ~ 3.6V Efficiency: 95% Package / Case: 100-PowerBQFN Module Supplier Device Package: 100-QFN (17x11) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.67" L x 0.43" W x 0.27" H (17.0mm x 11.0mm x 6.8mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Intel Other Names: 544-3361,966239 Base Product Number: EM2130 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1237403-EM2130H01QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® Type: Non-Isolated PoL Module, Digital Package: Tray Applications: ITE (Commercial) Standard Package: 112 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 1.35 ~ 3.6V Efficiency: 95% Package / Case: 100-PowerBQFN Module Supplier Device Package: 100-QFN (17x11) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.67" L x 0.43" W x 0.27" H (17.0mm x 11.0mm x 6.8mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Intel Other Names: 544-3361,966239 Base Product Number: EM2130 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237403-EM2130H01QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237403-EM2130H01QI
Power Supplies - Board Mount - DC DC Converters 1237403-EM2130H01QI
Win Source Part Number: 1237403-EM2130H01QI Category: Power Supplies - Board Mount>DC DC Converters Series: Enpirion® Type: Non-Isolated PoL Module, Digital Package: Tray Applications: ITE (Commercial) Standard Package: 112 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 1.35 ~ 3.6V Efficiency: 95% Package / Case: 100-PowerBQFN Module Supplier Device Package: 100-QFN (17x11) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.67" L x 0.43" W x 0.27" H (17.0mm x 11.0mm x 6.8mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Intel Other Names: 544-3361,966239 Base Product Number: EM2130 Product Status: Obsolete

Win Source Part Number: 1237403-EM2130H01QI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion®
Type: Non-Isolated PoL Module, Digital
Package: Tray
Applications: ITE (Commercial)
Standard Package: 112
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output 1: 1.35 ~ 3.6V
Efficiency: 95%
Package / Case: 100-PowerBQFN Module
Supplier Device Package: 100-QFN (17x11)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.67" L x 0.43" W x 0.27" H (17.0mm x 11.0mm x 6.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Intel
Other Names: 544-3361,966239
Base Product Number: EM2130
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237403-EM2130H01QI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226090P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details