Win Source Part Number: 1237407-EM2120H01QI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion® 2120
Type: Non-Isolated PoL Module, Digital
Package: Tray
Applications: ITE (Commercial)
Standard Package: 112
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output 1: 1.325 ~ 5V
Efficiency: 95%
Package / Case: 100-PowerBQFN Module
Supplier Device Package: 100-QFN (17x11)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.67" L x 0.43" W x 0.27" H (17.0mm x 11.0mm x 6.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Intel
Other Names: 544-3366,966238
Base Product Number: EM2120
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237407-EM2120H01QI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |