Intel Corporation Embedded - Embedded - Microcontrollers - EG87C51RC24 EG87C51RC24

Description
Manufacturer: Intel Win Source Part Number: 822387-EG87C51RC24 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 822387-EG87C51RC24 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EG87C51RC24 - 822387-EG87C51RC24 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EG87C51RC24
822387-EG87C51RC24
Embedded - Embedded - Microcontrollers - EG87C51RC24 822387-EG87C51RC24
Manufacturer: Intel Win Source Part Number: 822387-EG87C51RC24 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 822387-EG87C51RC24
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 32KB 5V Embedded Microcontroller MCU - 685-EG87C51RC24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V Embedded Microcontroller MCU
685-EG87C51RC24
8-bit 32KB 5V Embedded Microcontroller MCU 685-EG87C51RC24
MCU 8-bit MCS51 80C51 CISC 32KB EPROM 5V 44-Pin PQFP Product overview: EG87C51RC24 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EG87C51RC24 can be used for catalog matching and distributor lookup.

MCU 8-bit MCS51 80C51 CISC 32KB EPROM 5V 44-Pin PQFP Product overview: EG87C51RC24 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EG87C51RC24 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - EG87C51RC24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EG87C51RC24
Microcontrollers EG87C51RC24
MCS 51 87C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP

MCS 51 87C Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 822387-EG87C51RC24 685-EG87C51RC24 EG87C51RC24
Product Name Embedded - Embedded - Microcontrollers - EG87C51RC24 8-bit 32KB 5V Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
RAM 0.5120 KB 0.5120 KB
Supply Voltage 5 volts
Package Type Other; PQFP QFP; Other; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers