Intel Corporation OEM Parts - OEM Parts (C - E) - EG87C196KDH20 EG87C196KDH20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005876-EG87C196KDH2 0 Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 32 kB Peripherals: PWM, WDT RAM Size: 1000 B Oscillator Type: Internal Access Time: 20 µs Number of Pins: 80 Categories: OEM Parts(C-E) Case / Package: PQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 40 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005876-EG87C196KDH2 0 Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 32 kB Peripherals: PWM, WDT RAM Size: 1000 B Oscillator Type: Internal Access Time: 20 µs Number of Pins: 80 Categories: OEM Parts(C-E) Case / Package: PQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 40 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EG87C196KDH20 - 1005876-EG87C196KDH20 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EG87C196KDH20
1005876-EG87C196KDH20
OEM Parts - OEM Parts (C - E) - EG87C196KDH20 1005876-EG87C196KDH20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005876-EG87C196KDH2 0 Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 32 kB Peripherals: PWM, WDT RAM Size: 1000 B Oscillator Type: Internal Access Time: 20 µs Number of Pins: 80 Categories: OEM Parts(C-E) Case / Package: PQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 40 Number of Timers/Counters: 5

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005876-EG87C196KDH20
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 32 kB
Peripherals: PWM, WDT
RAM Size: 1000 B
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 80
Categories: OEM Parts(C-E)
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 40
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1005876-EG87C196KDH20
Product Name OEM Parts - OEM Parts (C - E) - EG87C196KDH20
Unlock Full Specs
to access all available technical data